General Cable Unshld Flex Cable, 6Cond, 12Awg, 3.05M; Cable Shielding Carol Cable/general Cable 09206-3

Description
UNSHLD FLEX CABLE, 6COND, 12AWG, 3.05M; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
UNSHLD FLEX CABLE, 6COND, 12AWG, 3.05M; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 6Cond, 12Awg, 3.05M; Cable Shielding Carol Cable/general Cable - 01AC1307 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 6Cond, 12Awg, 3.05M; Cable Shielding Carol Cable/general Cable
01AC1307
Unshld Flex Cable, 6Cond, 12Awg, 3.05M; Cable Shielding Carol Cable/general Cable 01AC1307
UNSHLD FLEX CABLE, 6COND, 12AWG, 3.05M; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

UNSHLD FLEX CABLE, 6COND, 12AWG, 3.05M; Cable Shielding:Unshielded; No. of Conductors:6Conductor; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AC1307
Product Name Unshld Flex Cable, 6Cond, 12Awg, 3.05M; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Twisted Pair & Multicore Data Cable - 1368217 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details