General Cable Portable Cord, Soow, 3 Conductor, 10Awg, 250Ft, 600V; Cable Shielding Carol Cable/general Cable 02728.35T.01

Description
PORTABLE CORD, SOOW, 3 CONDUCTOR, 10AWG, 250FT, 600V; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
PORTABLE CORD, SOOW, 3 CONDUCTOR, 10AWG, 250FT, 600V; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord, Soow, 3 Conductor, 10Awg, 250Ft, 600V; Cable Shielding Carol Cable/general Cable - 70C5790 - Newark, An Avnet Company
Chicago, IL, United States
Portable Cord, Soow, 3 Conductor, 10Awg, 250Ft, 600V; Cable Shielding Carol Cable/general Cable
70C5790
Portable Cord, Soow, 3 Conductor, 10Awg, 250Ft, 600V; Cable Shielding Carol Cable/general Cable 70C5790
PORTABLE CORD, SOOW, 3 CONDUCTOR, 10AWG, 250FT, 600V; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black RoHS Compliant: Yes

PORTABLE CORD, SOOW, 3 CONDUCTOR, 10AWG, 250FT, 600V; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70C5790
Product Name Portable Cord, Soow, 3 Conductor, 10Awg, 250Ft, 600V; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBC-M12W8-E-5-N-B-LE8-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 16.4 ft (49.99 dm)
View Details
Connecting cable - 706-100/537-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
Cable Assemblies - Coaxial Cables (RF) - 1024-18 - Shenzhen Shengyu Electronics Technology Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 1.5 ft (4.57 dm)
View Details
Brown PVC Single Wire - 55010850 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details