The Cat3 Non-Plenum Cable, 2 Pairs, 1000Ft (part number 34P7413) is designed for voice and data transmission applications. It features 24 AWG solid bare annealed copper conductors and is compliant with NEC/CEC Type CMR standards for non-plenum installations. The cable is suitable for various networking protocols, including 10 BASE-T and T1, and is RoHS compliant. The jacket is made of flame-retardant PVC, ensuring safety in installations. This cable is packaged in a 1000-foot reel, making it convenient for larger projects. Its electrical characteristics include a maximum DC resistance of 9.38 ohms per 100 meters at 20°C and a characteristic impedance of 100 ohms. The cable is suitable for installations where plenum-rated cables are not required.
CAT3 NON-PLENUM CABLE, 2 PAIRS, 1000FT; Cable Shielding:Unshielded
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 34P7413 |
| Product Name | Cat3 Non-Plenum Cable, 2 Pairs, 1000Ft; Cable Shielding Carol Cable/general Cable |
| Cable Type | Cat 3 |