General Cable 12/20 Soow 600V-Blk-Ll Rl Rohs Compliant Carol Cable/general Cable 09220.99.01

Description
12/20 SOOW 600V-BLK-LL RL ROHS COMPLIANT: YES
Description
12/20 SOOW 600V-BLK-LL RL ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
12/20 Soow 600V-Blk-Ll Rl Rohs Compliant Carol Cable/general Cable - 25C6309 - Newark, An Avnet Company
Chicago, IL, United States
12/20 Soow 600V-Blk-Ll Rl Rohs Compliant Carol Cable/general Cable
25C6309
12/20 Soow 600V-Blk-Ll Rl Rohs Compliant Carol Cable/general Cable 25C6309
12/20 SOOW 600V-BLK-LL RL ROHS COMPLIANT: YES

12/20 SOOW 600V-BLK-LL RL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25C6309
Product Name 12/20 Soow 600V-Blk-Ll Rl Rohs Compliant Carol Cable/general Cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SFP+ Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details