General Cable Unshld Cable, Cat5E, 4 Pair, 24Awg, 305M; Cable Shielding Carol Cable/general Cable 5133274E

Description
UNSHLD CABLE, CAT5E, 4 PAIR, 24AWG, 305M; Cable Shielding:Unshielded ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Red RoHS Compliant: Yes
Datasheet
Description
UNSHLD CABLE, CAT5E, 4 PAIR, 24AWG, 305M; Cable Shielding:Unshielded ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Cable, Cat5E, 4 Pair, 24Awg, 305M; Cable Shielding Carol Cable/general Cable - 85C2155 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Cable, Cat5E, 4 Pair, 24Awg, 305M; Cable Shielding Carol Cable/general Cable
85C2155
Unshld Cable, Cat5E, 4 Pair, 24Awg, 305M; Cable Shielding Carol Cable/general Cable 85C2155
UNSHLD CABLE, CAT5E, 4 PAIR, 24AWG, 305M; Cable Shielding:Unshielded ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Red RoHS Compliant: Yes

UNSHLD CABLE, CAT5E, 4 PAIR, 24AWG, 305M; Cable Shielding:Unshielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85C2155
Product Name Unshld Cable, Cat5E, 4 Pair, 24Awg, 305M; Cable Shielding Carol Cable/general Cable
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-S1W9-E-10-Q5-LE6 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
System cable - 706-3033/501-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
BNC Male to “N” Male Test Cable, , RG58C/U - 1312 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Brown PVC Single Wire - 56020020 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details