General Cable Shld Flex Cable, 4Cond, 8Awg, 304.8M; Cable Shielding Carol Cable/general Cable 16064.40.01

Description
SHLD FLEX CABLE, 4COND, 8AWG, 304.8M; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 4COND, 8AWG, 304.8M; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 4Cond, 8Awg, 304.8M; Cable Shielding Carol Cable/general Cable - 66K5115 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 4Cond, 8Awg, 304.8M; Cable Shielding Carol Cable/general Cable
66K5115
Shld Flex Cable, 4Cond, 8Awg, 304.8M; Cable Shielding Carol Cable/general Cable 66K5115
SHLD FLEX CABLE, 4COND, 8AWG, 304.8M; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

SHLD FLEX CABLE, 4COND, 8AWG, 304.8M; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 66K5115
Product Name Shld Flex Cable, 4Cond, 8Awg, 304.8M; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBU-M8G3-E-3.5-M8G3 - Festo Corporation
Specs
Cable Length 11.48 ft (35 dm)
Connector Type M8x1 A-coded as per EN 61076-2-104
Standards / Certifications EN 61076-2-104 Wire colors and connection numbers as per EN 60947-5-2
View Details
System cable - 706-2300/306-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
Male BNC to Female BNC Coaxial Test Cable, RG62B/U - 6245 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
H05 V-K Single Fine Wire Stranded - 86023110 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details