General Cable Portable Cord, 3 Conductor, 18Awg, 1000Ft, 300V, 10A; Cable Shielding Carol Cable/general Cable 02602.15.05

Description
PORTABLE CORD, 3 CONDUCTOR, 18AWG, 1000FT, 300V, 10A; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Yellow RoHS Compliant: Yes
Datasheet
Description
PORTABLE CORD, 3 CONDUCTOR, 18AWG, 1000FT, 300V, 10A; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord, 3 Conductor, 18Awg, 1000Ft, 300V, 10A; Cable Shielding Carol Cable/general Cable - 34P6653 - Newark, An Avnet Company
Chicago, IL, United States
Portable Cord, 3 Conductor, 18Awg, 1000Ft, 300V, 10A; Cable Shielding Carol Cable/general Cable
34P6653
Portable Cord, 3 Conductor, 18Awg, 1000Ft, 300V, 10A; Cable Shielding Carol Cable/general Cable 34P6653
PORTABLE CORD, 3 CONDUCTOR, 18AWG, 1000FT, 300V, 10A; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Yellow RoHS Compliant: Yes

PORTABLE CORD, 3 CONDUCTOR, 18AWG, 1000FT, 300V, 10A; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 34P6653
Product Name Portable Cord, 3 Conductor, 18Awg, 1000Ft, 300V, 10A; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details