General Cable Unshld Flex Cable, 6Cond, 16Awg, 7.62M; Cable Shielding Carol Cable/general Cable 09606-35

Description
UNSHLD FLEX CABLE, 6COND, 16AWG, 7.62M; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
UNSHLD FLEX CABLE, 6COND, 16AWG, 7.62M; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 6Cond, 16Awg, 7.62M; Cable Shielding Carol Cable/general Cable - 01AC1314 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 6Cond, 16Awg, 7.62M; Cable Shielding Carol Cable/general Cable
01AC1314
Unshld Flex Cable, 6Cond, 16Awg, 7.62M; Cable Shielding Carol Cable/general Cable 01AC1314
UNSHLD FLEX CABLE, 6COND, 16AWG, 7.62M; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

UNSHLD FLEX CABLE, 6COND, 16AWG, 7.62M; Cable Shielding:Unshielded; No. of Conductors:6Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AC1314
Product Name Unshld Flex Cable, 6Cond, 16Awg, 7.62M; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details