The Portable Cord, SOOW, 3 Conductor, 10 AWG, 250 Ft, 600V is designed for a variety of demanding applications, including food and beverage manufacturing, marine environments, and portable machinery. It features a Super Vu-Tron Supreme jacket with GenClean technology, providing enhanced cleanability and resistance to oils, chemicals, and UV exposure. The cord is rated for 600 volts and can operate in temperatures ranging from -50°C to +105°C. It is constructed with fully annealed stranded tinned copper conductors, which offer corrosion resistance. The cord is UL Listed and CSA Certified for both indoor and outdoor use, making it suitable for various industrial applications. The high-visibility yellow jacket aids in safety and identification.
PORTABLE CORD, SOOW, 3 CONDUCTOR, 10AWG, 250FT, 600V; Cable Shielding:Unshielded
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 34P6680 |
| Product Name | Portable Cord, Soow, 3 Conductor, 10Awg, 250Ft, 600V; Cable Shielding Carol Cable/general Cable |
| Cable Shielding | No Shielding |