General Cable Industrial Cord/Cable 01763.35.04

Description
WELDING CABLE TYPE 250 FT 250 LENGTH IN FT 0.63 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 VAC VOLTAGE RATING 300 AMPERE CURRENT RATING 95 DEG F TEMPERATURE RATING 2/0 AWG CONDUCTOR SIZE 3300/34 STRANDS STRANDING ORANGE JACKET COLOR SUPER VU-TRON[R] BRAND LENGTH IN FT - UOM FT
Datasheet
Description
WELDING CABLE TYPE 250 FT 250 LENGTH IN FT 0.63 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 VAC VOLTAGE RATING 300 AMPERE CURRENT RATING 95 DEG F TEMPERATURE RATING 2/0 AWG CONDUCTOR SIZE 3300/34 STRANDS STRANDING ORANGE JACKET COLOR SUPER VU-TRON[R] BRAND LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 01763.35.04 - General Cable
Highland Heights, KY, USA
Industrial Cord/Cable
01763.35.04
Industrial Cord/Cable 01763.35.04
WELDING CABLE TYPE 250 FT 250 LENGTH IN FT 0.63 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 VAC VOLTAGE RATING 300 AMPERE CURRENT RATING 95 DEG F TEMPERATURE RATING 2/0 AWG CONDUCTOR SIZE 3300/34 STRANDS STRANDING ORANGE JACKET COLOR SUPER VU-TRON[R] BRAND LENGTH IN FT - UOM FT
  • WELDING CABLE TYPE
  • 250 FT
  • 250 LENGTH IN FT
  • 0.63 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA, MSHA APPROVAL
  • 600 VAC VOLTAGE RATING
  • 300 AMPERE CURRENT RATING
  • 95 DEG F TEMPERATURE RATING
  • 2/0 AWG CONDUCTOR SIZE
  • 3300/34 STRANDS STRANDING
  • ORANGE JACKET COLOR
  • SUPER VU-TRON[R] BRAND
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet
Industrial-Grade Welding Cable, 2/0 Cls M Weld Cbl-Org-250 Rl Rohs Compliant Carol Cable/general Cable - 82H1518 - Newark, An Avnet Company
Chicago, IL, United States
Industrial-Grade Welding Cable, 2/0 Cls M Weld Cbl-Org-250 Rl Rohs Compliant Carol Cable/general Cable
82H1518
Industrial-Grade Welding Cable, 2/0 Cls M Weld Cbl-Org-250 Rl Rohs Compliant Carol Cable/general Cable 82H1518
INDUSTRIAL-GRADE WELDING CABLE, 2/0 CLS M WELD CBL-ORG-250 RL ROHS COMPLIANT: YES

INDUSTRIAL-GRADE WELDING CABLE, 2/0 CLS M WELD CBL-ORG-250 RL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Electrical Power Wires Cable Assemblies
Product Number 01763.35.04 82H1518
Product Name Industrial Cord/Cable Industrial-Grade Welding Cable, 2/0 Cls M Weld Cbl-Org-250 Rl Rohs Compliant Carol Cable/general Cable
Cable Length 250 ft (762 dm)
Rated Voltage 0.6000 kilovolts
Rated Amperage 300 amps
Unlock Full Specs
to access all available technical data