General Cable Shld Multipair, 4 Pair, 24Awg, 304.8M; Cable Shielding Carol Cable/general Cable 2133017

Description
SHLD MULTIPAIR, 4 PAIR, 24AWG, 304.8M; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
SHLD MULTIPAIR, 4 PAIR, 24AWG, 304.8M; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Multipair, 4 Pair, 24Awg, 304.8M; Cable Shielding Carol Cable/general Cable - 27C8826 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 4 Pair, 24Awg, 304.8M; Cable Shielding Carol Cable/general Cable
27C8826
Shld Multipair, 4 Pair, 24Awg, 304.8M; Cable Shielding Carol Cable/general Cable 27C8826
SHLD MULTIPAIR, 4 PAIR, 24AWG, 304.8M; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Voltage Rating:- RoHS Compliant: Yes

SHLD MULTIPAIR, 4 PAIR, 24AWG, 304.8M; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27C8826
Product Name Shld Multipair, 4 Pair, 24Awg, 304.8M; Cable Shielding Carol Cable/general Cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products