General Cable Unshld Flex Cable, 4Cond, 12Awg, 7.62M; Cable Shielding Carol Cable/general Cable 01381-35

Description
UNSHLD FLEX CABLE, 4COND, 12AWG, 7.62M; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
UNSHLD FLEX CABLE, 4COND, 12AWG, 7.62M; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 4Cond, 12Awg, 7.62M; Cable Shielding Carol Cable/general Cable - 01AC1256 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 4Cond, 12Awg, 7.62M; Cable Shielding Carol Cable/general Cable
01AC1256
Unshld Flex Cable, 4Cond, 12Awg, 7.62M; Cable Shielding Carol Cable/general Cable 01AC1256
UNSHLD FLEX CABLE, 4COND, 12AWG, 7.62M; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

UNSHLD FLEX CABLE, 4COND, 12AWG, 7.62M; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AC1256
Product Name Unshld Flex Cable, 4Cond, 12Awg, 7.62M; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Medical Cable Assemblies -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details