General Cable Unshld Flex Cable, 3Cond, 16Awg; Cable Shielding Carol Cable/general Cable 01342.35T.01

Description
UNSHLD FLEX CABLE, 3COND, 16AWG; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black; External Diameter:8.38mmRoHS Compliant: Yes
Datasheet
Description
UNSHLD FLEX CABLE, 3COND, 16AWG; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black; External Diameter:8.38mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 3Cond, 16Awg; Cable Shielding Carol Cable/general Cable - 33X1834 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 3Cond, 16Awg; Cable Shielding Carol Cable/general Cable
33X1834
Unshld Flex Cable, 3Cond, 16Awg; Cable Shielding Carol Cable/general Cable 33X1834
UNSHLD FLEX CABLE, 3COND, 16AWG; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black; External Diameter:8.38mmRoHS Compliant: Yes

UNSHLD FLEX CABLE, 3COND, 16AWG; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black; External Diameter:8.38mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 33X1834
Product Name Unshld Flex Cable, 3Cond, 16Awg; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ribbon Cable - 1792495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.6562 ft (2 dm)
Standards / Certifications RoHS
View Details