General Cable Service Drop Cable 03710.35.10

Description
ANNEALED BARE COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PREMIUM GRADE PVC INSULATION MATERIAL 10 AWG STRANDED CONDUCTOR SIZE 600 V VOLTAGE 250 FT REEL PACKAGING 3 GROUNDING CONDUCTOR(S) -20 TO 60 DEG C TEMPERATURE ROHS COMPLIANT APPROVAL UL CURRENT RATING 25 AMPERE JACKET MATERIAL GRAY PVC NUMBER OF STRANDS 19 SIZE 0.485 INCH OD
Datasheet
Description
ANNEALED BARE COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PREMIUM GRADE PVC INSULATION MATERIAL 10 AWG STRANDED CONDUCTOR SIZE 600 V VOLTAGE 250 FT REEL PACKAGING 3 GROUNDING CONDUCTOR(S) -20 TO 60 DEG C TEMPERATURE ROHS COMPLIANT APPROVAL UL CURRENT RATING 25 AMPERE JACKET MATERIAL GRAY PVC NUMBER OF STRANDS 19 SIZE 0.485 INCH OD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Drop Cable - 03710.35.10 - General Cable
Highland Heights, KY, USA
Service Drop Cable
03710.35.10
Service Drop Cable 03710.35.10
ANNEALED BARE COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PREMIUM GRADE PVC INSULATION MATERIAL 10 AWG STRANDED CONDUCTOR SIZE 600 V VOLTAGE 250 FT REEL PACKAGING 3 GROUNDING CONDUCTOR(S) -20 TO 60 DEG C TEMPERATURE ROHS COMPLIANT APPROVAL UL CURRENT RATING 25 AMPERE JACKET MATERIAL GRAY PVC NUMBER OF STRANDS 19 SIZE 0.485 INCH OD
  • ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • 3 CONDUCTOR(S)
  • PREMIUM GRADE PVC INSULATION MATERIAL
  • 10 AWG STRANDED CONDUCTOR SIZE
  • 600 V VOLTAGE
  • 250 FT REEL PACKAGING
  • 3 GROUNDING CONDUCTOR(S)
  • -20 TO 60 DEG C TEMPERATURE
  • ROHS COMPLIANT
  • APPROVAL UL
  • CURRENT RATING 25 AMPERE
  • JACKET MATERIAL GRAY PVC
  • NUMBER OF STRANDS 19
  • SIZE 0.485 INCH OD
Supplier's Site Datasheet
Multicore Cable, 3Con, 10Awg, 250Ft, 600V; Cable Shielding Carol Cable/general Cable - 50B9263 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Cable, 3Con, 10Awg, 250Ft, 600V; Cable Shielding Carol Cable/general Cable
50B9263
Multicore Cable, 3Con, 10Awg, 250Ft, 600V; Cable Shielding Carol Cable/general Cable 50B9263
MULTICORE CABLE, 3CON, 10AWG, 250FT, 600V; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Grey; Product Range:-RoHS Compliant: Yes

MULTICORE CABLE, 3CON, 10AWG, 250FT, 600V; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Grey; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Electrical Power Wires Cable Assemblies
Product Number 03710.35.10 50B9263
Product Name Service Drop Cable Multicore Cable, 3Con, 10Awg, 250Ft, 600V; Cable Shielding Carol Cable/general Cable
Product Type Multiconductor Cable
Number of Conductors 3 #
Rated Voltage 0.6000 kilovolts
Rated Temperature -20 to 60 C (-4 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

H05 V-K PVC Single Fine Wire - 86023020 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Dual Cable Assembly - 483-063725P022 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 130 C (-40 to 266 F)
View Details