General Cable Unshld Multipair, 4Pair, Cat5E, 24Awg; Cable Shielding Carol Cable/general Cable 5133374E

Description
UNSHLD MULTIPAIR, 4PAIR, CAT5E, 24AWG; Cable Shielding:Unshielded ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Blue RoHS Compliant: Yes
Datasheet
Description
UNSHLD MULTIPAIR, 4PAIR, CAT5E, 24AWG; Cable Shielding:Unshielded ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Multipair, 4Pair, Cat5E, 24Awg; Cable Shielding Carol Cable/general Cable - 39C3550 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Multipair, 4Pair, Cat5E, 24Awg; Cable Shielding Carol Cable/general Cable
39C3550
Unshld Multipair, 4Pair, Cat5E, 24Awg; Cable Shielding Carol Cable/general Cable 39C3550
UNSHLD MULTIPAIR, 4PAIR, CAT5E, 24AWG; Cable Shielding:Unshielded ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Blue RoHS Compliant: Yes

UNSHLD MULTIPAIR, 4PAIR, CAT5E, 24AWG; Cable Shielding:Unshielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 39C3550
Product Name Unshld Multipair, 4Pair, Cat5E, 24Awg; Cable Shielding Carol Cable/general Cable
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket with cable - KMEB-2-24-M12-0,5-LED - Festo Corporation
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Socket, angled as per DIN EN 175301-803 Form C 5-pin
Rated Temperature -5 to 50 C (23 to 122 F)
View Details
2 suppliers
System cable - 706-2500/400-600 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 19.69 ft (60 dm)
View Details
Stacking Double Banana Plug to XL1 Mini-Hooks, Twisted Pair Test Cable - 3051XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Green PVC Single Wire - 55010450 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details