General Cable Carolprene® Jacketed Type SJOOW Portable Cord - 14 AWG 3 Conductor - 300V - Black - 01360 1360

Description
This Carol Brand 14 guage, 3 conductor type SJOOW Portable Cordage has high flexibility, excellent abrasion and weather resistance, and is best suited for smaller motors, portable tools and appliance applications. This is a black jacketed cable. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 01360 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SJOOW AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper JACKET MATERIAL : Carolprene® Thermoset Rubber JACKET COLOR : Black VOLTAGE : 300V NOMINAL OD (IN) : 0.37 NOMINAL OD (MM) : 9.40 INSULATION MATERIAL : EPDM INSULATION THICKNESS (IN) : 0.03 INSULATION THICKNESS (MM) : 0.76 AMPERAGE (AMPS) : 18 TEMPERATURE : -40°C to +90°C STANDARDS/APPROVALS : UL Approved CSA Approved UL STYLE / STANDARD : UL 62 SERIES : Carolprene® WEIGHT LBS/MFT : 100
Description
This Carol Brand 14 guage, 3 conductor type SJOOW Portable Cordage has high flexibility, excellent abrasion and weather resistance, and is best suited for smaller motors, portable tools and appliance applications. This is a black jacketed cable. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 01360 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SJOOW AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper JACKET MATERIAL : Carolprene® Thermoset Rubber JACKET COLOR : Black VOLTAGE : 300V NOMINAL OD (IN) : 0.37 NOMINAL OD (MM) : 9.40 INSULATION MATERIAL : EPDM INSULATION THICKNESS (IN) : 0.03 INSULATION THICKNESS (MM) : 0.76 AMPERAGE (AMPS) : 18 TEMPERATURE : -40°C to +90°C STANDARDS/APPROVALS : UL Approved CSA Approved UL STYLE / STANDARD : UL 62 SERIES : Carolprene® WEIGHT LBS/MFT : 100

Suppliers

Company
Product
Description
Supplier Links
Carolprene® Jacketed Type SJOOW Portable Cord - 14 AWG 3 Conductor - 300V - Black - 01360 - KLTSJOOW-14/3-0-1 - Lapp Tannehill
Savage, MN, United States
Carolprene® Jacketed Type SJOOW Portable Cord - 14 AWG 3 Conductor - 300V - Black - 01360
KLTSJOOW-14/3-0-1
Carolprene® Jacketed Type SJOOW Portable Cord - 14 AWG 3 Conductor - 300V - Black - 01360 KLTSJOOW-14/3-0-1
This Carol Brand 14 guage, 3 conductor type SJOOW Portable Cordage has high flexibility, excellent abrasion and weather resistance, and is best suited for smaller motors, portable tools and appliance applications. This is a black jacketed cable. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 01360 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SJOOW AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper JACKET MATERIAL : Carolprene® Thermoset Rubber JACKET COLOR : Black VOLTAGE : 300V NOMINAL OD (IN) : 0.37 NOMINAL OD (MM) : 9.40 INSULATION MATERIAL : EPDM INSULATION THICKNESS (IN) : 0.03 INSULATION THICKNESS (MM) : 0.76 AMPERAGE (AMPS) : 18 TEMPERATURE : -40°C to +90°C STANDARDS/APPROVALS : UL Approved CSA Approved UL STYLE / STANDARD : UL 62 SERIES : Carolprene® WEIGHT LBS/MFT : 100

This Carol Brand 14 guage, 3 conductor type SJOOW Portable Cordage has high flexibility, excellent abrasion and weather resistance, and is best suited for smaller motors, portable tools and appliance applications. This is a black jacketed cable.


MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 01360 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SJOOW AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper JACKET MATERIAL : Carolprene® Thermoset Rubber JACKET COLOR : Black VOLTAGE : 300V NOMINAL OD (IN) : 0.37 NOMINAL OD (MM) : 9.40 INSULATION MATERIAL : EPDM INSULATION THICKNESS (IN) : 0.03 INSULATION THICKNESS (MM) : 0.76 AMPERAGE (AMPS) : 18 TEMPERATURE : -40°C to +90°C STANDARDS/APPROVALS : UL Approved CSA Approved UL STYLE / STANDARD : UL 62 SERIES : Carolprene® WEIGHT LBS/MFT : 100

Supplier's Site
Spool Of 100 Ft Of 14 Awg, 3 Conductor Type Cable Carol Cable/general Cable - 57AC5722 - Newark, An Avnet Company
Chicago, IL, United States
Spool Of 100 Ft Of 14 Awg, 3 Conductor Type Cable Carol Cable/general Cable
57AC5722
Spool Of 100 Ft Of 14 Awg, 3 Conductor Type Cable Carol Cable/general Cable 57AC5722
SPOOL OF 100 FT OF 14 AWG, 3 CONDUCTOR TYPE CABLE

SPOOL OF 100 FT OF 14 AWG, 3 CONDUCTOR TYPE CABLE

Supplier's Site

Technical Specifications

  Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number KLTSJOOW-14/3-0-1 57AC5722
Product Name Carolprene® Jacketed Type SJOOW Portable Cord - 14 AWG 3 Conductor - 300V - Black - 01360 Spool Of 100 Ft Of 14 Awg, 3 Conductor Type Cable Carol Cable/general Cable
Cable Jacket Carolprene® Thermoset Rubber
Cable Insulation Ethylene Propylene Diene Elastomer; EPDM
Cable Conductor Copper; Bare copper
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details