General Cable Industrial Cord/Cable 01766.41.04

Description
WELDING CABLE TYPE 1000 FT 1000 LENGTH IN FT 0.475 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING 190 AMPERE CURRENT RATING -50 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 2 AWG CONDUCTOR SIZE OIL RESISTANT VU-TRON[R] JACKET MATERIAL REEL PACKAGE TYPE 1650/34 STRANDS STRANDING ORANGE JACKET COLOR CAROL[R] BRAND WEIGHT 260 LB/MFT LENGTH IN FT - UOM FT
Datasheet
Description
WELDING CABLE TYPE 1000 FT 1000 LENGTH IN FT 0.475 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING 190 AMPERE CURRENT RATING -50 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 2 AWG CONDUCTOR SIZE OIL RESISTANT VU-TRON[R] JACKET MATERIAL REEL PACKAGE TYPE 1650/34 STRANDS STRANDING ORANGE JACKET COLOR CAROL[R] BRAND WEIGHT 260 LB/MFT LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 01766.41.04 - General Cable
Highland Heights, KY, USA
Industrial Cord/Cable
01766.41.04
Industrial Cord/Cable 01766.41.04
WELDING CABLE TYPE 1000 FT 1000 LENGTH IN FT 0.475 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING 190 AMPERE CURRENT RATING -50 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 2 AWG CONDUCTOR SIZE OIL RESISTANT VU-TRON[R] JACKET MATERIAL REEL PACKAGE TYPE 1650/34 STRANDS STRANDING ORANGE JACKET COLOR CAROL[R] BRAND WEIGHT 260 LB/MFT LENGTH IN FT - UOM FT
  • WELDING CABLE TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 0.475 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA, MSHA APPROVAL
  • 600 V VOLTAGE RATING
  • 190 AMPERE CURRENT RATING
  • -50 TO 90 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • 2 AWG CONDUCTOR SIZE
  • OIL RESISTANT VU-TRON[R] JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 1650/34 STRANDS STRANDING
  • ORANGE JACKET COLOR
  • CAROL[R] BRAND
  • WEIGHT 260 LB/MFT
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet
Hook-Up Wire, 2Awg, Orange, 304.8M; Jacket Material Carol Cable/general Cable - 05H9939 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 2Awg, Orange, 304.8M; Jacket Material Carol Cable/general Cable
05H9939
Hook-Up Wire, 2Awg, Orange, 304.8M; Jacket Material Carol Cable/general Cable 05H9939
HOOK-UP WIRE, 2AWG, ORANGE, 304.8M; Jacket Material:Super Vu-Tron; Jacket Color:Orange; Wire Gauge:2AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Max Strands x Strand Size:1666 x 34AWG RoHS Compliant: Yes

HOOK-UP WIRE, 2AWG, ORANGE, 304.8M; Jacket Material:Super Vu-Tron; Jacket Color:Orange; Wire Gauge:2AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Max Strands x Strand Size:1666 x 34AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Electrical Power Wires Cable Assemblies
Product Number 01766.41.04 05H9939
Product Name Industrial Cord/Cable Hook-Up Wire, 2Awg, Orange, 304.8M; Jacket Material Carol Cable/general Cable
Product Type Single Conductor Wire
Cable Length 1000 ft (3048 dm)
Number of Conductors 1 #
Rated Voltage 0.6000 kilovolts
Rated Amperage 190 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Extension cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control; Extender Cable
Cable Type Triaxial
Cable Length 9.84 ft (30 dm)
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NA830 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details