General Cable Portable Cord, Soow, 4 Conductor, 12Awg, 250Ft, 600V; Cable Shielding Carol Cable/general Cable 02643.85.05

Description
PORTABLE CORD, SOOW, 4 CONDUCTOR, 12AWG, 250FT, 600V; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Yellow RoHS Compliant: Yes
Datasheet
Description
PORTABLE CORD, SOOW, 4 CONDUCTOR, 12AWG, 250FT, 600V; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord, Soow, 4 Conductor, 12Awg, 250Ft, 600V; Cable Shielding Carol Cable/general Cable - 34P6678 - Newark, An Avnet Company
Chicago, IL, United States
Portable Cord, Soow, 4 Conductor, 12Awg, 250Ft, 600V; Cable Shielding Carol Cable/general Cable
34P6678
Portable Cord, Soow, 4 Conductor, 12Awg, 250Ft, 600V; Cable Shielding Carol Cable/general Cable 34P6678
PORTABLE CORD, SOOW, 4 CONDUCTOR, 12AWG, 250FT, 600V; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Yellow RoHS Compliant: Yes

PORTABLE CORD, SOOW, 4 CONDUCTOR, 12AWG, 250FT, 600V; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 34P6678
Product Name Portable Cord, Soow, 4 Conductor, 12Awg, 250Ft, 600V; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-T1G8-E-10-Q7N-LE8-1 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type ITT M3
Standards / Certifications EN 61984
View Details
System cable - 706-2500/603-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
Female BNC Breakout to Lead Only, 20 AWG wire - 1011-F - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Connector Type BNC
View Details
H07 V-K Single Fine Wire Stranded - 86023180 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details