General Cable Unshld Flex Cable, 10Cond, 18Awg, 3.05M; Cable Shielding Carol Cable/general Cable 09810-3

Description
UNSHLD FLEX CABLE, 10COND, 18AWG, 3.05M; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
UNSHLD FLEX CABLE, 10COND, 18AWG, 3.05M; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 10Cond, 18Awg, 3.05M; Cable Shielding Carol Cable/general Cable - 01AC1325 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 10Cond, 18Awg, 3.05M; Cable Shielding Carol Cable/general Cable
01AC1325
Unshld Flex Cable, 10Cond, 18Awg, 3.05M; Cable Shielding Carol Cable/general Cable 01AC1325
UNSHLD FLEX CABLE, 10COND, 18AWG, 3.05M; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

UNSHLD FLEX CABLE, 10COND, 18AWG, 3.05M; Cable Shielding:Unshielded; No. of Conductors:10Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AC1325
Product Name Unshld Flex Cable, 10Cond, 18Awg, 3.05M; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Encoder cable - NEBM-M12W8-E-10-N-R3G8 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type RJ-45; M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61984
View Details
System cable - 706-3033/601-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
BNC Male Coaxial Test Cable, RG316/U - 4146 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
H07 V-K Single Fine Wire Stranded - 86023130 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details