General Cable Underground Distribution Cable 02311.18.01

Description
DIRECT BURIAL, PARALLEL, LOW VOLTAGE LANDSCAPE/SECURITY LIGHTING TYPE 500 FT 0.19 INCH X 0.385 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 150 V VOLTAGE RATING 25 AMPERE CURRENT RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PREMIUM GRADE BLACK PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE STRANDED STRANDING ROHS COMPLIANT POWER RATING 3750 W JACKET COLOR BLACK
Datasheet
Description
DIRECT BURIAL, PARALLEL, LOW VOLTAGE LANDSCAPE/SECURITY LIGHTING TYPE 500 FT 0.19 INCH X 0.385 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 150 V VOLTAGE RATING 25 AMPERE CURRENT RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PREMIUM GRADE BLACK PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE STRANDED STRANDING ROHS COMPLIANT POWER RATING 3750 W JACKET COLOR BLACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Distribution Cable - 02311.18.01 - General Cable
Highland Heights, KY, USA
Underground Distribution Cable
02311.18.01
Underground Distribution Cable 02311.18.01
DIRECT BURIAL, PARALLEL, LOW VOLTAGE LANDSCAPE/SECURITY LIGHTING TYPE 500 FT 0.19 INCH X 0.385 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 150 V VOLTAGE RATING 25 AMPERE CURRENT RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PREMIUM GRADE BLACK PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE STRANDED STRANDING ROHS COMPLIANT POWER RATING 3750 W JACKET COLOR BLACK
  • DIRECT BURIAL, PARALLEL, LOW VOLTAGE LANDSCAPE/SECURITY LIGHTING TYPE
  • 500 FT
  • 0.19 INCH X 0.385 INCH OUTER DIAMETER
  • ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 150 V VOLTAGE RATING
  • 25 AMPERE CURRENT RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PREMIUM GRADE BLACK PVC INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • SPOOL PACKAGE TYPE
  • STRANDED STRANDING
  • ROHS COMPLIANT
  • POWER RATING 3750 W
  • JACKET COLOR BLACK
Supplier's Site Datasheet
Cable Shielding Carol Cable/general Cable - 83C8486 - Newark, An Avnet Company
Chicago, IL, United States
Cable Shielding Carol Cable/general Cable
83C8486
Cable Shielding Carol Cable/general Cable 83C8486
Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:12AWG; Conductor Area CSA:3.3mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; No. of Max Strands x Strand Size:65 x 30AWG RoHS Compliant: Yes

Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:12AWG; Conductor Area CSA:3.3mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; No. of Max Strands x Strand Size:65 x 30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Electrical Power Wires Cable Assemblies
Product Number 02311.18.01 83C8486
Product Name Underground Distribution Cable Cable Shielding Carol Cable/general Cable
Product Type Multiconductor Cable; Transmission / Distribution Wire
Cable Length 500 ft (1524 dm)
Number of Conductors 2 #
Rated Voltage 0.1500 kilovolts
Rated Amperage 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

Pre installable Strain relief OBD II male - QLC16048 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BarKlip BK100 I/O - 10142911-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Busbar Connectors
Standards / Certifications RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian)
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
Twisted Pair & Multicore Data Cable - 349558 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details