General Cable Unshielded Multipair Cable 1Pr 1000Ft; Cable Shielding Carol Cable/general Cable 7042500

Description
UNSHIELDED MULTIPAIR CABLE 1PR 1000FT; Cable Shielding:Unshielded ; LAN Category:Cat3; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:1 Pair; Jacket Color:Blue, Yellow RoHS Compliant: No
Datasheet
Description
UNSHIELDED MULTIPAIR CABLE 1PR 1000FT; Cable Shielding:Unshielded ; LAN Category:Cat3; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:1 Pair; Jacket Color:Blue, Yellow RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Multipair Cable 1Pr 1000Ft; Cable Shielding Carol Cable/general Cable - 48F4341 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 1Pr 1000Ft; Cable Shielding Carol Cable/general Cable
48F4341
Unshielded Multipair Cable 1Pr 1000Ft; Cable Shielding Carol Cable/general Cable 48F4341
UNSHIELDED MULTIPAIR CABLE 1PR 1000FT; Cable Shielding:Unshielded ; LAN Category:Cat3; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:1 Pair; Jacket Color:Blue, Yellow RoHS Compliant: No

UNSHIELDED MULTIPAIR CABLE 1PR 1000FT; Cable Shielding:Unshielded; LAN Category:Cat3; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:1 Pair; Jacket Color:Blue, Yellow RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 48F4341
Product Name Unshielded Multipair Cable 1Pr 1000Ft; Cable Shielding Carol Cable/general Cable
Cable Type Cat 3
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details