General Cable Unshielded Soow Cord 4 Conductor 12Awg 250Ft 600V; Cable Shielding Carol Cable/general Cable 02726.85.01

Description
UNSHIELDED SOOW CORD 4 CONDUCTOR 12AWG 250FT 600V; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:12AWG; Conductor Area CSA:3.3mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
UNSHIELDED SOOW CORD 4 CONDUCTOR 12AWG 250FT 600V; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:12AWG; Conductor Area CSA:3.3mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Soow Cord 4 Conductor 12Awg 250Ft 600V; Cable Shielding Carol Cable/general Cable - 04F3894 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Soow Cord 4 Conductor 12Awg 250Ft 600V; Cable Shielding Carol Cable/general Cable
04F3894
Unshielded Soow Cord 4 Conductor 12Awg 250Ft 600V; Cable Shielding Carol Cable/general Cable 04F3894
UNSHIELDED SOOW CORD 4 CONDUCTOR 12AWG 250FT 600V; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:12AWG; Conductor Area CSA:3.3mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black RoHS Compliant: Yes

UNSHIELDED SOOW CORD 4 CONDUCTOR 12AWG 250FT 600V; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:12AWG; Conductor Area CSA:3.3mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
12/4 SOOW 600V-BLK-250FT CL
70040374
12/4 SOOW 600V-BLK-250FT CL 70040374
Excellent Resistance to Oil and Moisture Good Tensile Strength, Elongation and Aging Characteristics High Flexibility Excellent Abrasion Resistance MSHA Approved

  • Excellent Resistance to Oil and Moisture
  • Good Tensile Strength, Elongation and Aging Characteristics
  • High Flexibility
  • Excellent Abrasion Resistance
  • MSHA Approved
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Multiconductor Cables
Product Number 04F3894 70040374
Product Name Unshielded Soow Cord 4 Conductor 12Awg 250Ft 600V; Cable Shielding Carol Cable/general Cable 12/4 SOOW 600V-BLK-250FT CL
Cable Shielding No Shielding
Standards / Certifications RoHS CSA Mark; UL Recognized Component Mark (US and Canadian)
Product Category Cable
Cable Insulation Ethylene Propylene Diene Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket with cable - KMEB-2-230-2,5 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type 4-pin as per DIN EN 175301-803 Socket, angled Form C
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
2 suppliers
System cable - 706-3340/200-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
1/4″ Phone Plug to 3 Miniature Alligator Clips, Audio Test Cable - 2528M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details
H07 V-K Fine Wire Stranded - 86023370 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details