General Cable Shld Flex Cable, 16Cond, 500Ft; Cable Shielding Carol Cable/general Cable 4ERS1S.38.07

Description
SHLD FLEX CABLE, 16COND, 500FT; Cable Shielding:Shielded; No. of Conductors:16Conduct or; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Blue; Conductor Material:Copper RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 16COND, 500FT; Cable Shielding:Shielded; No. of Conductors:16Conduct or; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Blue; Conductor Material:Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 16Cond, 500Ft; Cable Shielding Carol Cable/general Cable - 34P7989 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 16Cond, 500Ft; Cable Shielding Carol Cable/general Cable
34P7989
Shld Flex Cable, 16Cond, 500Ft; Cable Shielding Carol Cable/general Cable 34P7989
SHLD FLEX CABLE, 16COND, 500FT; Cable Shielding:Shielded; No. of Conductors:16Conduct or; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Blue; Conductor Material:Copper RoHS Compliant: Yes

SHLD FLEX CABLE, 16COND, 500FT; Cable Shielding:Shielded; No. of Conductors:16Conductor; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Blue; Conductor Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 34P7989
Product Name Shld Flex Cable, 16Cond, 500Ft; Cable Shielding Carol Cable/general Cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - KVI-CP-3-WS-WD-8 - Festo Corporation
Specs
Cable Length 26.25 ft (80 dm)
Connector Type M9x0.5
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
2 suppliers
System cable - 706-3140/500-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
BNC Male to UHF Male Test Cable, RG58C/U - 1027 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Blue H05 V-K Single Fine Wire Stranded - 86023210 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details