General Cable Unshld Flex Cable, 10Cond, 16Awg, 3.05M; Cable Shielding Carol Cable/general Cable 09610-3

Description
UNSHLD FLEX CABLE, 10COND, 16AWG, 3.05M; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
UNSHLD FLEX CABLE, 10COND, 16AWG, 3.05M; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 10Cond, 16Awg, 3.05M; Cable Shielding Carol Cable/general Cable - 01AC1317 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 10Cond, 16Awg, 3.05M; Cable Shielding Carol Cable/general Cable
01AC1317
Unshld Flex Cable, 10Cond, 16Awg, 3.05M; Cable Shielding Carol Cable/general Cable 01AC1317
UNSHLD FLEX CABLE, 10COND, 16AWG, 3.05M; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

UNSHLD FLEX CABLE, 10COND, 16AWG, 3.05M; Cable Shielding:Unshielded; No. of Conductors:10Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AC1317
Product Name Unshld Flex Cable, 10Cond, 16Awg, 3.05M; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Cable Assemblies - 2171-NEBM-H7G2-E-20-Q14N-LE2-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 65.6 ft (200 dm)
Connector Type Socket to Cable
View Details
System cable - 706-3140/501-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
BNC Male RG174/U Coaxial Test Cable - 4026 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Brown PVC Single Wire - 55010832 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details