General Cable Industrial Cord/Cable 01108.99.01

Description
STAGE LIGHTING CABLE, TYPE SC/PPC TYPE 0.42 INCH OUTER DIAMETER ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 105 AMPERE CURRENT RATING -50 TO 105 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 6 AWG CONDUCTOR SIZE OIL RESISTANT, SUPER VU-TRON JACKET MATERIAL LL REEL PACKAGE TYPE 259/30 STRANDS STRANDING BLACK JACKET COLOR SUPER VU-TRON[R] BRAND ROHS COMPLIANT APPLICATION PORTABLE POWER SYSTEM, ENTERTAINMENT INDUSTRY CONSTRUCTIONAL FEATURE SUNLIGHT RESISTANT
Datasheet
Description
STAGE LIGHTING CABLE, TYPE SC/PPC TYPE 0.42 INCH OUTER DIAMETER ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 105 AMPERE CURRENT RATING -50 TO 105 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 6 AWG CONDUCTOR SIZE OIL RESISTANT, SUPER VU-TRON JACKET MATERIAL LL REEL PACKAGE TYPE 259/30 STRANDS STRANDING BLACK JACKET COLOR SUPER VU-TRON[R] BRAND ROHS COMPLIANT APPLICATION PORTABLE POWER SYSTEM, ENTERTAINMENT INDUSTRY CONSTRUCTIONAL FEATURE SUNLIGHT RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 01108.99.01 - General Cable
Highland Heights, KY, USA
Industrial Cord/Cable
01108.99.01
Industrial Cord/Cable 01108.99.01
STAGE LIGHTING CABLE, TYPE SC/PPC TYPE 0.42 INCH OUTER DIAMETER ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 105 AMPERE CURRENT RATING -50 TO 105 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 6 AWG CONDUCTOR SIZE OIL RESISTANT, SUPER VU-TRON JACKET MATERIAL LL REEL PACKAGE TYPE 259/30 STRANDS STRANDING BLACK JACKET COLOR SUPER VU-TRON[R] BRAND ROHS COMPLIANT APPLICATION PORTABLE POWER SYSTEM, ENTERTAINMENT INDUSTRY CONSTRUCTIONAL FEATURE SUNLIGHT RESISTANT
  • STAGE LIGHTING CABLE, TYPE SC/PPC TYPE
  • 0.42 INCH OUTER DIAMETER
  • ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 105 AMPERE CURRENT RATING
  • -50 TO 105 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • 6 AWG CONDUCTOR SIZE
  • OIL RESISTANT, SUPER VU-TRON JACKET MATERIAL
  • LL REEL PACKAGE TYPE
  • 259/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • SUPER VU-TRON[R] BRAND
  • ROHS COMPLIANT
  • APPLICATION PORTABLE POWER SYSTEM, ENTERTAINMENT INDUSTRY
  • CONSTRUCTIONAL FEATURE SUNLIGHT RESISTANT
Supplier's Site Datasheet
6Awg Stage Lighting Rohs Compliant Carol Cable/general Cable - 07C8735 - Newark, An Avnet Company
Chicago, IL, United States
6Awg Stage Lighting Rohs Compliant Carol Cable/general Cable
07C8735
6Awg Stage Lighting Rohs Compliant Carol Cable/general Cable 07C8735
6AWG STAGE LIGHTING ROHS COMPLIANT: YES

6AWG STAGE LIGHTING ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Electrical Power Wires Cable Assemblies
Product Number 01108.99.01 07C8735
Product Name Industrial Cord/Cable 6Awg Stage Lighting Rohs Compliant Carol Cable/general Cable
Product Type Single Conductor Wire
Number of Conductors 1 #
Rated Voltage 0.6000 kilovolts
Rated Amperage 105 amps
Rated Temperature -50 to 105 C (-58 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023350 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Power Cable Assemblies - 2267185-4 - TE Connectivity
Specs
Cable Length 32.81 ft (100 dm)
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers