General Cable Unshld Flex Cable, 8Cond, 16Awg, 3.05M; Cable Shielding Carol Cable/general Cable 09608-3

Description
UNSHLD FLEX CABLE, 8COND, 16AWG, 3.05M; Cable Shielding:Unshielded ; No. of Conductors:8Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
UNSHLD FLEX CABLE, 8COND, 16AWG, 3.05M; Cable Shielding:Unshielded ; No. of Conductors:8Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 8Cond, 16Awg, 3.05M; Cable Shielding Carol Cable/general Cable - 01AC1315 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 8Cond, 16Awg, 3.05M; Cable Shielding Carol Cable/general Cable
01AC1315
Unshld Flex Cable, 8Cond, 16Awg, 3.05M; Cable Shielding Carol Cable/general Cable 01AC1315
UNSHLD FLEX CABLE, 8COND, 16AWG, 3.05M; Cable Shielding:Unshielded ; No. of Conductors:8Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

UNSHLD FLEX CABLE, 8COND, 16AWG, 3.05M; Cable Shielding:Unshielded; No. of Conductors:8Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AC1315
Product Name Unshld Flex Cable, 8Cond, 16Awg, 3.05M; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2500/405-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
Female BNC Breakout to 0.140″ Spade Lugs - 1007-6 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
H07 V-K Single Fine Wire Stranded - 86023160 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details