General Cable Shld Flex Cable, 3Cond, 8Awg, 304.8M; Cable Shielding Carol Cable/general Cable 01812.41.01

Description
SHLD FLEX CABLE, 3COND, 8AWG, 304.8M; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 3COND, 8AWG, 304.8M; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 3Cond, 8Awg, 304.8M; Cable Shielding Carol Cable/general Cable - 05F1250 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 3Cond, 8Awg, 304.8M; Cable Shielding Carol Cable/general Cable
05F1250
Shld Flex Cable, 3Cond, 8Awg, 304.8M; Cable Shielding Carol Cable/general Cable 05F1250
SHLD FLEX CABLE, 3COND, 8AWG, 304.8M; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Voltage Rating:600V RoHS Compliant: Yes

SHLD FLEX CABLE, 3COND, 8AWG, 304.8M; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05F1250
Product Name Shld Flex Cable, 3Cond, 8Awg, 304.8M; Cable Shielding Carol Cable/general Cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Solid PTFE Flexible Cable Assemblies: Mini-Flex 105 | Titan-Flex® 170 -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details