General Cable FrogHide® ULTRA FLEX Extension Cord - 14 AWG, 3 Conductor - Green - 50ft 06450.63.06L

Description
The CAROL® FrogHide® ULTRA FLEX 14/3 green 50ft extension cord is the most flexible heavy duty outdoor extension cord designed to take on the toughest applications: resists oil, ozone, chemicals, abrasion, harsh weather conditions and temperature extremes. Available in packs of 6. 50 ft length. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 06450.63.06L AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SJOW SERIES : FrogHide® ULTRA FLEX AMPERAGE (AMPS) : 15 AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Green JACKET MATERIAL : Chlorinated Polyethylene INSULATION MATERIAL : EPDM TEMPERATURE : -40°C to 90°C VOLTAGE : 300V ENVIRONMENTAL : Resistant to oil water ozone and chemicals STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : Carol Brand LENGTH : 50ft
Description
The CAROL® FrogHide® ULTRA FLEX 14/3 green 50ft extension cord is the most flexible heavy duty outdoor extension cord designed to take on the toughest applications: resists oil, ozone, chemicals, abrasion, harsh weather conditions and temperature extremes. Available in packs of 6. 50 ft length. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 06450.63.06L AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SJOW SERIES : FrogHide® ULTRA FLEX AMPERAGE (AMPS) : 15 AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Green JACKET MATERIAL : Chlorinated Polyethylene INSULATION MATERIAL : EPDM TEMPERATURE : -40°C to 90°C VOLTAGE : 300V ENVIRONMENTAL : Resistant to oil water ozone and chemicals STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : Carol Brand LENGTH : 50ft

Suppliers

Company
Product
Description
Supplier Links
FrogHide® ULTRA FLEX Extension Cord - 14 AWG, 3 Conductor - Green - 50ft - CARFROGHIDE-14/3-50FT - Lapp Tannehill
Savage, MN, United States
FrogHide® ULTRA FLEX Extension Cord - 14 AWG, 3 Conductor - Green - 50ft
CARFROGHIDE-14/3-50FT
FrogHide® ULTRA FLEX Extension Cord - 14 AWG, 3 Conductor - Green - 50ft CARFROGHIDE-14/3-50FT
The CAROL® FrogHide® ULTRA FLEX 14/3 green 50ft extension cord is the most flexible heavy duty outdoor extension cord designed to take on the toughest applications: resists oil, ozone, chemicals, abrasion, harsh weather conditions and temperature extremes. Available in packs of 6. 50 ft length. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 06450.63.06L AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SJOW SERIES : FrogHide® ULTRA FLEX AMPERAGE (AMPS) : 15 AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Green JACKET MATERIAL : Chlorinated Polyethylene INSULATION MATERIAL : EPDM TEMPERATURE : -40°C to 90°C VOLTAGE : 300V ENVIRONMENTAL : Resistant to oil water ozone and chemicals STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : Carol Brand LENGTH : 50ft

The CAROL® FrogHide® ULTRA FLEX 14/3 green 50ft extension cord is the most flexible heavy duty outdoor extension cord designed to take on the toughest applications: resists oil, ozone, chemicals, abrasion, harsh weather conditions and temperature extremes. Available in packs of 6. 50 ft length.


MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 06450.63.06L AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SJOW SERIES : FrogHide® ULTRA FLEX AMPERAGE (AMPS) : 15 AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Green JACKET MATERIAL : Chlorinated Polyethylene INSULATION MATERIAL : EPDM TEMPERATURE : -40°C to 90°C VOLTAGE : 300V ENVIRONMENTAL : Resistant to oil water ozone and chemicals STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : Carol Brand LENGTH : 50ft

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number CARFROGHIDE-14/3-50FT
Product Name FrogHide® ULTRA FLEX Extension Cord - 14 AWG, 3 Conductor - Green - 50ft
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details