The Unshld Flex Cable, 4Cond, 18Awg, 3.05M is a four-conductor cable designed for various applications requiring flexibility and durability. It features 18 AWG fully annealed stranded tinned copper conductors, which provide good conductivity and resistance to corrosion. The insulation is made from premium-grade, color-coded, oil-resistant EPDM, rated for a temperature range of -50°C to +105°C. The cable jacket is constructed from Super Vu-Tron® Supreme material, which is yellow for high visibility and offers excellent resistance to abrasion, chemicals, and UV exposure. This cable is suitable for use in machine tools, power tools, dockside power applications, and portable machinery, making it versatile for both indoor and outdoor environments. It is UL Listed and CSA Certified, ensuring compliance with safety standards. The cable is also RoHS compliant, indicating it meets environmental regulations.
UNSHLD FLEX CABLE, 4COND, 18AWG, 3.05M; Cable Shielding:Unshielded
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 01AC1302 |
| Product Name | Unshld Flex Cable, 4Cond, 18Awg, 3.05M; Cable Shielding Carol Cable/general Cable |
| Cable Shielding | No Shielding |