General Cable Unshld Flex Cable, 2Cond, 18Awg, 305M; Cable Shielding Carol Cable/general Cable 13002.41T.01

Description
UNSHLD FLEX CABLE, 2COND, 18AWG, 305M; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
UNSHLD FLEX CABLE, 2COND, 18AWG, 305M; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 2Cond, 18Awg, 305M; Cable Shielding Carol Cable/general Cable - 73R6520 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 2Cond, 18Awg, 305M; Cable Shielding Carol Cable/general Cable
73R6520
Unshld Flex Cable, 2Cond, 18Awg, 305M; Cable Shielding Carol Cable/general Cable 73R6520
UNSHLD FLEX CABLE, 2COND, 18AWG, 305M; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

UNSHLD FLEX CABLE, 2COND, 18AWG, 305M; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 73R6520
Product Name Unshld Flex Cable, 2Cond, 18Awg, 305M; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 2024862 - RS Components, Ltd.
Specs
Cable Length 82.02 ft (250 dm)
Standards / Certifications RoHS
Rated Temperature -15 C (5 F)
View Details