General Cable Combination Communication Cable 4EPL1S.38.05

Description
STRANDED BARE COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US), CUL APPROVAL SECURITY SYSTEM, ACCESS CONTROL, CARD READER, DOOR CONTROL, REX, POWER-LIMITED CONTROL APPLICATION 0 TO 60 DEG C TEMPERATURE RATING 22 AWG (SHIELDED), 22/18 AWG (UNSHIELDED) CONDUCTOR SIZE FLEXGUARD PVC JACKET MATERIAL YELLOW JACKET COLOR 0.008 INCH INSULATION THICKNESS 10 UNSHIELDED CONDUCTOR(S) 3-PAIR SHIELDED CONDUCT(S) ROHS COMPATIBLE APPLICABLE STANDARD NEC OUTER DIAMETER 0.42 INCH LENGTH 500 FT PACKAGING TYPE REEL
Datasheet
Description
STRANDED BARE COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US), CUL APPROVAL SECURITY SYSTEM, ACCESS CONTROL, CARD READER, DOOR CONTROL, REX, POWER-LIMITED CONTROL APPLICATION 0 TO 60 DEG C TEMPERATURE RATING 22 AWG (SHIELDED), 22/18 AWG (UNSHIELDED) CONDUCTOR SIZE FLEXGUARD PVC JACKET MATERIAL YELLOW JACKET COLOR 0.008 INCH INSULATION THICKNESS 10 UNSHIELDED CONDUCTOR(S) 3-PAIR SHIELDED CONDUCT(S) ROHS COMPATIBLE APPLICABLE STANDARD NEC OUTER DIAMETER 0.42 INCH LENGTH 500 FT PACKAGING TYPE REEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Communication Cable - 4EPL1S.38.05 - General Cable
Highland Heights, KY, USA
Combination Communication Cable
4EPL1S.38.05
Combination Communication Cable 4EPL1S.38.05
STRANDED BARE COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US), CUL APPROVAL SECURITY SYSTEM, ACCESS CONTROL, CARD READER, DOOR CONTROL, REX, POWER-LIMITED CONTROL APPLICATION 0 TO 60 DEG C TEMPERATURE RATING 22 AWG (SHIELDED), 22/18 AWG (UNSHIELDED) CONDUCTOR SIZE FLEXGUARD PVC JACKET MATERIAL YELLOW JACKET COLOR 0.008 INCH INSULATION THICKNESS 10 UNSHIELDED CONDUCTOR(S) 3-PAIR SHIELDED CONDUCT(S) ROHS COMPATIBLE APPLICABLE STANDARD NEC OUTER DIAMETER 0.42 INCH LENGTH 500 FT PACKAGING TYPE REEL
  • STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL, UL (CANADA AND US), CUL APPROVAL
  • SECURITY SYSTEM, ACCESS CONTROL, CARD READER, DOOR CONTROL, REX, POWER-LIMITED CONTROL APPLICATION
  • 0 TO 60 DEG C TEMPERATURE RATING
  • 22 AWG (SHIELDED), 22/18 AWG (UNSHIELDED) CONDUCTOR SIZE
  • FLEXGUARD PVC JACKET MATERIAL
  • YELLOW JACKET COLOR
  • 0.008 INCH INSULATION THICKNESS
  • 10 UNSHIELDED CONDUCTOR(S)
  • 3-PAIR SHIELDED CONDUCT(S)
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD NEC
  • OUTER DIAMETER 0.42 INCH
  • LENGTH 500 FT
  • PACKAGING TYPE REEL
Supplier's Site Datasheet
Shld Flex Cable, 16Cond, 500Ft; Cable Shielding Carol Cable/general Cable - 34P7985 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 16Cond, 500Ft; Cable Shielding Carol Cable/general Cable
34P7985
Shld Flex Cable, 16Cond, 500Ft; Cable Shielding Carol Cable/general Cable 34P7985
SHLD FLEX CABLE, 16COND, 500FT; Cable Shielding:Shielded; No. of Conductors:16Conduct or; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Yellow; Conductor Material:Copper RoHS Compliant: Yes

SHLD FLEX CABLE, 16COND, 500FT; Cable Shielding:Shielded; No. of Conductors:16Conductor; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Yellow; Conductor Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Control and Instrumentation Cables Cable Assemblies
Product Number 4EPL1S.38.05 34P7985
Product Name Combination Communication Cable Shld Flex Cable, 16Cond, 500Ft; Cable Shielding Carol Cable/general Cable
Cable Jacket Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details