General Cable Portable Cord, Soow, 4 Conductor, 14Awg, 250Ft, 600V; Cable Shielding Carol Cable/general Cable 02639.85.05

Description
PORTABLE CORD, SOOW, 4 CONDUCTOR, 14AWG, 250FT, 600V; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Yellow RoHS Compliant: Yes
Datasheet
Description
PORTABLE CORD, SOOW, 4 CONDUCTOR, 14AWG, 250FT, 600V; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord, Soow, 4 Conductor, 14Awg, 250Ft, 600V; Cable Shielding Carol Cable/general Cable - 34P6673 - Newark, An Avnet Company
Chicago, IL, United States
Portable Cord, Soow, 4 Conductor, 14Awg, 250Ft, 600V; Cable Shielding Carol Cable/general Cable
34P6673
Portable Cord, Soow, 4 Conductor, 14Awg, 250Ft, 600V; Cable Shielding Carol Cable/general Cable 34P6673
PORTABLE CORD, SOOW, 4 CONDUCTOR, 14AWG, 250FT, 600V; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Yellow RoHS Compliant: Yes

PORTABLE CORD, SOOW, 4 CONDUCTOR, 14AWG, 250FT, 600V; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 34P6673
Product Name Portable Cord, Soow, 4 Conductor, 14Awg, 250Ft, 600V; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBB-M12G5-P-10-LE5 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101 Wire colors and connection numbers as per EN 60947-5-2
View Details
2 suppliers
Connecting cable - 706-100/326-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
BNC Male to Stacking Double Banana Plug Test Cable, RG58C/U - 1028 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.5000 to 5 ft (1.52 to 15.24 dm)
Connector Type BNC
View Details
White PVC Single Wire - 56020080 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details