General Cable Unshld Flex Cable, 5Cond, 6Awg, 7.62M; Cable Shielding Carol Cable/general Cable 16076-35

Description
UNSHLD FLEX CABLE, 5COND, 6AWG, 7.62M; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:6AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Black; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
UNSHLD FLEX CABLE, 5COND, 6AWG, 7.62M; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:6AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Black; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 5Cond, 6Awg, 7.62M; Cable Shielding Carol Cable/general Cable - 01AC5784 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 5Cond, 6Awg, 7.62M; Cable Shielding Carol Cable/general Cable
01AC5784
Unshld Flex Cable, 5Cond, 6Awg, 7.62M; Cable Shielding Carol Cable/general Cable 01AC5784
UNSHLD FLEX CABLE, 5COND, 6AWG, 7.62M; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:6AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Black; Voltage Rating:600V RoHS Compliant: Yes

UNSHLD FLEX CABLE, 5COND, 6AWG, 7.62M; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:6AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Black; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AC5784
Product Name Unshld Flex Cable, 5Cond, 6Awg, 7.62M; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBB-M12G5-P-10-LE4 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications Wire colors and connection numbers as per EN 60947-5-2 EN 61076-2-101
View Details
2 suppliers
System cable - 706-2500/501-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
1/4″ Phone Plug to XM Micro-Hook, Audio Test Cable - 2520XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details
Light Blue PVC Single Wire - 56020010 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details