General Cable Industrial Cord/Cable 01777.XX.03

Description
WELDING CABLE TYPE 0.4 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 100 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 4 AWG CONDUCTOR SIZE EPDM JACKET MATERIAL 374/30 STRANDS STRANDING RED JACKET COLOR CAROL[R] BRAND WEIGHT 180 LB/MFT
Datasheet
Description
WELDING CABLE TYPE 0.4 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 100 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 4 AWG CONDUCTOR SIZE EPDM JACKET MATERIAL 374/30 STRANDS STRANDING RED JACKET COLOR CAROL[R] BRAND WEIGHT 180 LB/MFT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 01777.XX.03 - General Cable
Highland Heights, KY, USA
Industrial Cord/Cable
01777.XX.03
Industrial Cord/Cable 01777.XX.03
WELDING CABLE TYPE 0.4 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 100 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 4 AWG CONDUCTOR SIZE EPDM JACKET MATERIAL 374/30 STRANDS STRANDING RED JACKET COLOR CAROL[R] BRAND WEIGHT 180 LB/MFT
  • WELDING CABLE TYPE
  • 0.4 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • 100 AMPERE CURRENT RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • 4 AWG CONDUCTOR SIZE
  • EPDM JACKET MATERIAL
  • 374/30 STRANDS STRANDING
  • RED JACKET COLOR
  • CAROL[R] BRAND
  • WEIGHT 180 LB/MFT
Supplier's Site Datasheet
4 Ga K Weld 600V-Red-Shorts Carol Cable/general Cable - 56AC1197 - Newark, An Avnet Company
Chicago, IL, United States
4 Ga K Weld 600V-Red-Shorts Carol Cable/general Cable
56AC1197
4 Ga K Weld 600V-Red-Shorts Carol Cable/general Cable 56AC1197
4 GA K WELD 600V-RED-SHORTS

4 GA K WELD 600V-RED-SHORTS

Supplier's Site

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Electrical Power Wires Cable Assemblies
Product Number 01777.XX.03 56AC1197
Product Name Industrial Cord/Cable 4 Ga K Weld 600V-Red-Shorts Carol Cable/general Cable
Product Type Single Conductor Wire
Number of Conductors 1 #
Rated Voltage 0.6000 kilovolts
Rated Amperage 100 amps
Unlock Full Specs
to access all available technical data