General Cable Unshielded Multipair Cable 2Pr 1000Ft; Cable Shielding Carol Cable/general Cable 2114307

Description
UNSHIELDED MULTIPAIR CABLE 2PR 1000FT; Cable Shielding:Unshielded ; LAN Category:Cat3; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:2 Pair; Jacket Color:Blue, White RoHS Compliant: No
Datasheet
Description
UNSHIELDED MULTIPAIR CABLE 2PR 1000FT; Cable Shielding:Unshielded ; LAN Category:Cat3; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:2 Pair; Jacket Color:Blue, White RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Multipair Cable 2Pr 1000Ft; Cable Shielding Carol Cable/general Cable - 48F4344 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 2Pr 1000Ft; Cable Shielding Carol Cable/general Cable
48F4344
Unshielded Multipair Cable 2Pr 1000Ft; Cable Shielding Carol Cable/general Cable 48F4344
UNSHIELDED MULTIPAIR CABLE 2PR 1000FT; Cable Shielding:Unshielded ; LAN Category:Cat3; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:2 Pair; Jacket Color:Blue, White RoHS Compliant: No

UNSHIELDED MULTIPAIR CABLE 2PR 1000FT; Cable Shielding:Unshielded; LAN Category:Cat3; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:2 Pair; Jacket Color:Blue, White RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 48F4344
Product Name Unshielded Multipair Cable 2Pr 1000Ft; Cable Shielding Carol Cable/general Cable
Cable Type Cat 3
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details