General Cable 12/5 Soow 600V-Blk-1000 Rl Rohs Compliant Carol Cable/general Cable 09205.41.01

Description
12/5 SOOW 600V-BLK-1000 RL ROHS COMPLIANT: YES
Description
12/5 SOOW 600V-BLK-1000 RL ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
12/5 Soow 600V-Blk-1000 Rl Rohs Compliant Carol Cable/general Cable - 68J5936 - Newark, An Avnet Company
Chicago, IL, United States
12/5 Soow 600V-Blk-1000 Rl Rohs Compliant Carol Cable/general Cable
68J5936
12/5 Soow 600V-Blk-1000 Rl Rohs Compliant Carol Cable/general Cable 68J5936
12/5 SOOW 600V-BLK-1000 RL ROHS COMPLIANT: YES

12/5 SOOW 600V-BLK-1000 RL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 68J5936
Product Name 12/5 Soow 600V-Blk-1000 Rl Rohs Compliant Carol Cable/general Cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to Standard Alligator Clips - 1009 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details