General Cable Portable Cord, Soow, 4 Conductor, 10Awg, 250Ft, 600V; Cable Shielding Carol Cable/general Cable 02646.85.05

Description
PORTABLE CORD, SOOW, 4 CONDUCTOR, 10AWG, 250FT, 600V; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Yellow RoHS Compliant: Yes
Datasheet
Description
PORTABLE CORD, SOOW, 4 CONDUCTOR, 10AWG, 250FT, 600V; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord, Soow, 4 Conductor, 10Awg, 250Ft, 600V; Cable Shielding Carol Cable/general Cable - 34P6682 - Newark, An Avnet Company
Chicago, IL, United States
Portable Cord, Soow, 4 Conductor, 10Awg, 250Ft, 600V; Cable Shielding Carol Cable/general Cable
34P6682
Portable Cord, Soow, 4 Conductor, 10Awg, 250Ft, 600V; Cable Shielding Carol Cable/general Cable 34P6682
PORTABLE CORD, SOOW, 4 CONDUCTOR, 10AWG, 250FT, 600V; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Yellow RoHS Compliant: Yes

PORTABLE CORD, SOOW, 4 CONDUCTOR, 10AWG, 250FT, 600V; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 34P6682
Product Name Portable Cord, Soow, 4 Conductor, 10Awg, 250Ft, 600V; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Encoder cable - NEBM-M12W8-E-10-N-S1G15 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61984
View Details
Connecting cable - 706-100/550-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
“N” Series Male Test Cable, RG213/U - 6126 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
H05 V-K PVC Single Fine Wire - 86023020 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details