General Cable Unshld Flex Cable, 4Cond, 10Awg, 3.05M; Cable Shielding Carol Cable/general Cable 02727-3

Description
UNSHLD FLEX CABLE, 4COND, 10AWG, 3.05M; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; Jacket Color:Black; Product Range:
Datasheet
Description
UNSHLD FLEX CABLE, 4COND, 10AWG, 3.05M; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; Jacket Color:Black; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 4Cond, 10Awg, 3.05M; Cable Shielding Carol Cable/general Cable - 01AC1284 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 4Cond, 10Awg, 3.05M; Cable Shielding Carol Cable/general Cable
01AC1284
Unshld Flex Cable, 4Cond, 10Awg, 3.05M; Cable Shielding Carol Cable/general Cable 01AC1284
UNSHLD FLEX CABLE, 4COND, 10AWG, 3.05M; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; Jacket Color:Black; Product Range:

UNSHLD FLEX CABLE, 4COND, 10AWG, 3.05M; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; Jacket Color:Black; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AC1284
Product Name Unshld Flex Cable, 4Cond, 10Awg, 3.05M; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details