General Cable Industrial Cord/Cable 01773.35.01

Description
WELDING CABLE, CLASS K TYPE 250 FT 0.615 INCH OUTER DIAMETER ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 223 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 2/0 AWG CONDUCTOR SIZE PREMIUM GRADE EPDM JACKET MATERIAL REEL PACKAGE TYPE 1274/30 STRANDS STRANDING BLACK JACKET COLOR CAROLPRENE[R] BRAND ROHS COMPLIANT CONSTRUCTIONAL FEATURE ABRASION RESISTANT
Datasheet
Description
WELDING CABLE, CLASS K TYPE 250 FT 0.615 INCH OUTER DIAMETER ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 223 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 2/0 AWG CONDUCTOR SIZE PREMIUM GRADE EPDM JACKET MATERIAL REEL PACKAGE TYPE 1274/30 STRANDS STRANDING BLACK JACKET COLOR CAROLPRENE[R] BRAND ROHS COMPLIANT CONSTRUCTIONAL FEATURE ABRASION RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 01773.35.01 - General Cable
Highland Heights, KY, USA
Industrial Cord/Cable
01773.35.01
Industrial Cord/Cable 01773.35.01
WELDING CABLE, CLASS K TYPE 250 FT 0.615 INCH OUTER DIAMETER ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 223 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 2/0 AWG CONDUCTOR SIZE PREMIUM GRADE EPDM JACKET MATERIAL REEL PACKAGE TYPE 1274/30 STRANDS STRANDING BLACK JACKET COLOR CAROLPRENE[R] BRAND ROHS COMPLIANT CONSTRUCTIONAL FEATURE ABRASION RESISTANT
  • WELDING CABLE, CLASS K TYPE
  • 250 FT
  • 0.615 INCH OUTER DIAMETER
  • ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • 223 AMPERE CURRENT RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • 2/0 AWG CONDUCTOR SIZE
  • PREMIUM GRADE EPDM JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 1274/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • CAROLPRENE[R] BRAND
  • ROHS COMPLIANT
  • CONSTRUCTIONAL FEATURE ABRASION RESISTANT
Supplier's Site Datasheet
Welding Cable, 2/0Awg, Copper, Black, 250Ft; Jacket Material Carol Cable/general Cable - 05F1453 - Newark, An Avnet Company
Chicago, IL, United States
Welding Cable, 2/0Awg, Copper, Black, 250Ft; Jacket Material Carol Cable/general Cable
05F1453
Welding Cable, 2/0Awg, Copper, Black, 250Ft; Jacket Material Carol Cable/general Cable 05F1453
WELDING CABLE, 2/0AWG, COPPER, BLACK, 250FT; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:00AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Voltage Rating:600V; Product Range:- RoHS Compliant: Yes

WELDING CABLE, 2/0AWG, COPPER, BLACK, 250FT; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:00AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Voltage Rating:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Electrical Power Wires Cable Assemblies
Product Number 01773.35.01 05F1453
Product Name Industrial Cord/Cable Welding Cable, 2/0Awg, Copper, Black, 250Ft; Jacket Material Carol Cable/general Cable
Product Type Single Conductor Wire
Cable Length 250 ft (762 dm)
Number of Conductors 1 #
Rated Voltage 0.6000 kilovolts
Rated Amperage 223 amps
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8622 / RG8630 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details