General Cable Welding Cable, 4Awg, Copper, Black, 250Ft; Jacket Material Carol Cable/general Cable 01777.35T.01

Description
WELDING CABLE, 4AWG, COPPER, BLACK, 250FT; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:4AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; No. of Max Strands x Strand Size:406 x 30AWGRoHS Compliant: Yes
Datasheet
Description
WELDING CABLE, 4AWG, COPPER, BLACK, 250FT; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:4AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; No. of Max Strands x Strand Size:406 x 30AWGRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Welding Cable, 4Awg, Copper, Black, 250Ft; Jacket Material Carol Cable/general Cable - 44X4932 - Newark, An Avnet Company
Chicago, IL, United States
Welding Cable, 4Awg, Copper, Black, 250Ft; Jacket Material Carol Cable/general Cable
44X4932
Welding Cable, 4Awg, Copper, Black, 250Ft; Jacket Material Carol Cable/general Cable 44X4932
WELDING CABLE, 4AWG, COPPER, BLACK, 250FT; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:4AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; No. of Max Strands x Strand Size:406 x 30AWGRoHS Compliant: Yes

WELDING CABLE, 4AWG, COPPER, BLACK, 250FT; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:4AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; No. of Max Strands x Strand Size:406 x 30AWGRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44X4932
Product Name Welding Cable, 4Awg, Copper, Black, 250Ft; Jacket Material Carol Cable/general Cable
Unlock Full Specs
to access all available technical data

Similar Products

Mecedes benz 14p to OBD female cable - QLC16085 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details