General Cable Shld Multipair, 3 Pair, 24Awg, 304.8M; Cable Shielding Carol Cable/general Cable 2133013

Description
SHLD MULTIPAIR, 3 PAIR, 24AWG, 304.8M; Cable Shielding:Unshielded ; No. of Pairs:3 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
SHLD MULTIPAIR, 3 PAIR, 24AWG, 304.8M; Cable Shielding:Unshielded ; No. of Pairs:3 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Multipair, 3 Pair, 24Awg, 304.8M; Cable Shielding Carol Cable/general Cable - 34P7415 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 3 Pair, 24Awg, 304.8M; Cable Shielding Carol Cable/general Cable
34P7415
Shld Multipair, 3 Pair, 24Awg, 304.8M; Cable Shielding Carol Cable/general Cable 34P7415
SHLD MULTIPAIR, 3 PAIR, 24AWG, 304.8M; Cable Shielding:Unshielded ; No. of Pairs:3 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Voltage Rating:- RoHS Compliant: Yes

SHLD MULTIPAIR, 3 PAIR, 24AWG, 304.8M; Cable Shielding:Unshielded; No. of Pairs:3 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 34P7415
Product Name Shld Multipair, 3 Pair, 24Awg, 304.8M; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details