General Cable Unshld Flex Cable, 4Cond, 16Awg, 7.62M; Cable Shielding Carol Cable/general Cable 01343-35

Description
UNSHLD FLEX CABLE, 4COND, 16AWG, 7.62M; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
UNSHLD FLEX CABLE, 4COND, 16AWG, 7.62M; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Unshld Flex Cable, 4Cond, 16Awg, 7.62M is an unshielded flexible cable designed for various applications requiring four conductors. It features a 16 AWG wire gauge and is suitable for use in environments where flexibility and durability are essential. The cable is compliant with RoHS standards, ensuring it meets environmental regulations. With a length of 7.62 meters (25 feet), it is suitable for a range of installations. The cable's black jacket provides visibility and protection against wear. This product is ideal for engineers looking for a reliable and flexible wiring solution for their projects.

Datasheet Summary
Powered by GS/AI

The Unshld Flex Cable, 4Cond, 16Awg, 7.62M is an unshielded flexible cable designed for various applications requiring four conductors. It features a 16 AWG wire gauge and is suitable for use in environments where flexibility and durability are essential. The cable is compliant with RoHS standards, ensuring it meets environmental regulations. With a length of 7.62 meters (25 feet), it is suitable for a range of installations. The cable's black jacket provides visibility and protection against wear. This product is ideal for engineers looking for a reliable and flexible wiring solution for their projects.

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 4Cond, 16Awg, 7.62M; Cable Shielding Carol Cable/general Cable - 01AC1244 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 4Cond, 16Awg, 7.62M; Cable Shielding Carol Cable/general Cable
01AC1244
Unshld Flex Cable, 4Cond, 16Awg, 7.62M; Cable Shielding Carol Cable/general Cable 01AC1244
UNSHLD FLEX CABLE, 4COND, 16AWG, 7.62M; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

UNSHLD FLEX CABLE, 4COND, 16AWG, 7.62M; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AC1244
Product Name Unshld Flex Cable, 4Cond, 16Awg, 7.62M; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Encoder cable - NEBM-M12G8-E-10-S1G9-V3 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -50 to 80 C (-58 to 176 F)
View Details
System cable - 706-3340/201-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Between Series Adapter Cables - 461-1203-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 1.5 ft (4.57 dm)
Connector Type BNC
Standards / Certifications RoHS
View Details
2 suppliers
Green PVC Single Wire - 55010450 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details