General Cable Unshld Flex Cable, 3Cond, 14Awg; Cable Shielding Carol Cable/general Cable 02762.85.01

Description
UNSHLD FLEX CABLE, 3COND, 14AWG; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
UNSHLD FLEX CABLE, 3COND, 14AWG; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 3Cond, 14Awg; Cable Shielding Carol Cable/general Cable - 01H9208 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 3Cond, 14Awg; Cable Shielding Carol Cable/general Cable
01H9208
Unshld Flex Cable, 3Cond, 14Awg; Cable Shielding Carol Cable/general Cable 01H9208
UNSHLD FLEX CABLE, 3COND, 14AWG; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black; Voltage Rating:600V RoHS Compliant: Yes

UNSHLD FLEX CABLE, 3COND, 14AWG; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet
GNCC Multiple Conductor - 02762.85.01 - Galco Industrial Electronics
Madison Heights, MI, United States
GNCC Multiple Conductor
02762.85.01
GNCC Multiple Conductor 02762.85.01
14/3 SOOW 600V-BLK- CL

14/3 SOOW 600V-BLK- CL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 01H9208 02762.85.01
Product Name Unshld Flex Cable, 3Cond, 14Awg; Cable Shielding Carol Cable/general Cable GNCC Multiple Conductor
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NBR260L - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details