General Cable Unshld Flex Cable, 3Cond, 14Awg, 7.62M; Cable Shielding Carol Cable/general Cable 01360-35

Description
UNSHLD FLEX CABLE, 3COND, 14AWG, 7.62M; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
UNSHLD FLEX CABLE, 3COND, 14AWG, 7.62M; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 3Cond, 14Awg, 7.62M; Cable Shielding Carol Cable/general Cable - 01AC1250 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 3Cond, 14Awg, 7.62M; Cable Shielding Carol Cable/general Cable
01AC1250
Unshld Flex Cable, 3Cond, 14Awg, 7.62M; Cable Shielding Carol Cable/general Cable 01AC1250
UNSHLD FLEX CABLE, 3COND, 14AWG, 7.62M; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

UNSHLD FLEX CABLE, 3COND, 14AWG, 7.62M; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AC1250
Product Name Unshld Flex Cable, 3Cond, 14Awg, 7.62M; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket with cable - KME-1-24-10-LED - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
2 suppliers
System cable - 706-2500/205-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
Bantam Plug to XR Mini-Hook, Test Cable - 2620XR - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details
Yellow/Green PVC Single Wire - 55010180 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details