General Cable Unshielded Soow Cord 4 Conductor 14Awg 250Ft 600V; Cable Shielding Carol Cable/general Cable 02768.85.01

Description
UNSHIELDED SOOW CORD 4 CONDUCTOR 14AWG 250FT 600V; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.1mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
UNSHIELDED SOOW CORD 4 CONDUCTOR 14AWG 250FT 600V; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.1mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Soow Cord 4 Conductor 14Awg 250Ft 600V; Cable Shielding Carol Cable/general Cable - 04F3892 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Soow Cord 4 Conductor 14Awg 250Ft 600V; Cable Shielding Carol Cable/general Cable
04F3892
Unshielded Soow Cord 4 Conductor 14Awg 250Ft 600V; Cable Shielding Carol Cable/general Cable 04F3892
UNSHIELDED SOOW CORD 4 CONDUCTOR 14AWG 250FT 600V; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.1mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black RoHS Compliant: Yes

UNSHIELDED SOOW CORD 4 CONDUCTOR 14AWG 250FT 600V; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.1mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04F3892
Product Name Unshielded Soow Cord 4 Conductor 14Awg 250Ft 600V; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - IE - M12-IE - VIE-SS4P-M12-S-G-3M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SP-292-MM-12-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Circular Cable Assemblies - 2171-NEBL-T12W4-E-10-N-LE4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 32.8 ft (99.97 dm)
View Details