General Cable FrogHide® ULTRA FLEX Extension Cord - 14 AWG, 3 Conductor - Green - 100ft 06400.63.06L

Description
The CAROL® FrogHide® ULTRA FLEX 14/3 green 100ft extension cord is the most flexible heavy duty outdoor extension cord designed to take on the toughest applications: resists oil, ozone, chemicals, abrasion, harsh weather conditions and temperature extremes. Available in packs of 4. 100 ft length. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 06400.63.06L AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SJOW SERIES : FrogHide® ULTRA FLEX AMPERAGE (AMPS) : 15 AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Green JACKET MATERIAL : Chlorinated Polyethylene INSULATION MATERIAL : EPDM TEMPERATURE : -40°C to 90°C VOLTAGE : 300V ENVIRONMENTAL : Resistant to oil water ozone and chemicals STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : Carol Brand LENGTH : 100ft
Description
The CAROL® FrogHide® ULTRA FLEX 14/3 green 100ft extension cord is the most flexible heavy duty outdoor extension cord designed to take on the toughest applications: resists oil, ozone, chemicals, abrasion, harsh weather conditions and temperature extremes. Available in packs of 4. 100 ft length. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 06400.63.06L AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SJOW SERIES : FrogHide® ULTRA FLEX AMPERAGE (AMPS) : 15 AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Green JACKET MATERIAL : Chlorinated Polyethylene INSULATION MATERIAL : EPDM TEMPERATURE : -40°C to 90°C VOLTAGE : 300V ENVIRONMENTAL : Resistant to oil water ozone and chemicals STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : Carol Brand LENGTH : 100ft

Suppliers

Company
Product
Description
Supplier Links
FrogHide® ULTRA FLEX Extension Cord - 14 AWG, 3 Conductor - Green - 100ft - CARFROGHIDE-14/3-100FT - Lapp Tannehill
Savage, MN, United States
FrogHide® ULTRA FLEX Extension Cord - 14 AWG, 3 Conductor - Green - 100ft
CARFROGHIDE-14/3-100FT
FrogHide® ULTRA FLEX Extension Cord - 14 AWG, 3 Conductor - Green - 100ft CARFROGHIDE-14/3-100FT
The CAROL® FrogHide® ULTRA FLEX 14/3 green 100ft extension cord is the most flexible heavy duty outdoor extension cord designed to take on the toughest applications: resists oil, ozone, chemicals, abrasion, harsh weather conditions and temperature extremes. Available in packs of 4. 100 ft length. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 06400.63.06L AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SJOW SERIES : FrogHide® ULTRA FLEX AMPERAGE (AMPS) : 15 AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Green JACKET MATERIAL : Chlorinated Polyethylene INSULATION MATERIAL : EPDM TEMPERATURE : -40°C to 90°C VOLTAGE : 300V ENVIRONMENTAL : Resistant to oil water ozone and chemicals STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : Carol Brand LENGTH : 100ft

The CAROL® FrogHide® ULTRA FLEX 14/3 green 100ft extension cord is the most flexible heavy duty outdoor extension cord designed to take on the toughest applications: resists oil, ozone, chemicals, abrasion, harsh weather conditions and temperature extremes. Available in packs of 4. 100 ft length.


MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 06400.63.06L AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SJOW SERIES : FrogHide® ULTRA FLEX AMPERAGE (AMPS) : 15 AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Green JACKET MATERIAL : Chlorinated Polyethylene INSULATION MATERIAL : EPDM TEMPERATURE : -40°C to 90°C VOLTAGE : 300V ENVIRONMENTAL : Resistant to oil water ozone and chemicals STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : Carol Brand LENGTH : 100ft

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number CARFROGHIDE-14/3-100FT
Product Name FrogHide® ULTRA FLEX Extension Cord - 14 AWG, 3 Conductor - Green - 100ft
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2330-E11588-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 1.64 ft (5 dm)
View Details
75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
8+8 Pos. Male Plug DIL 26 AWG Straight Cable Assembly, 300mm, single-end, Latches - G125-MC11605L4-0300L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Connecting cable - NEBB-M12W5-P-10-LE5 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications Wire colors and connection numbers as per EN 60947-5-2 EN 61076-2-101
View Details