General Cable Cable, 12-4 600V So Carol Cable/general Cable 2726

Description
CABLE, 12-4 600V SO
Description
CABLE, 12-4 600V SO

Suppliers

Company
Product
Description
Supplier Links
Cable, 12-4 600V So Carol Cable/general Cable - 95AC0894 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 12-4 600V So Carol Cable/general Cable
95AC0894
Cable, 12-4 600V So Carol Cable/general Cable 95AC0894
CABLE, 12-4 600V SO

CABLE, 12-4 600V SO

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95AC0894
Product Name Cable, 12-4 600V So Carol Cable/general Cable
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details
Flexible Test Cable, 18.0 GHz, 24.0″ - ULC-2FT-SMNM+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers