General Cable Unshld Flex Cable, 5Cond, 6Awg, 3.05M; Cable Shielding Carol Cable/general Cable 16075-3

Description
UNSHLD FLEX CABLE, 5COND, 6AWG, 3.05M; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:6AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; Jacket Color:Black; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
UNSHLD FLEX CABLE, 5COND, 6AWG, 3.05M; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:6AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; Jacket Color:Black; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 5Cond, 6Awg, 3.05M; Cable Shielding Carol Cable/general Cable - 01AC1337 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 5Cond, 6Awg, 3.05M; Cable Shielding Carol Cable/general Cable
01AC1337
Unshld Flex Cable, 5Cond, 6Awg, 3.05M; Cable Shielding Carol Cable/general Cable 01AC1337
UNSHLD FLEX CABLE, 5COND, 6AWG, 3.05M; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:6AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; Jacket Color:Black; Voltage Rating:600V RoHS Compliant: Yes

UNSHLD FLEX CABLE, 5COND, 6AWG, 3.05M; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:6AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; Jacket Color:Black; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AC1337
Product Name Unshld Flex Cable, 5Cond, 6Awg, 3.05M; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Encoder cable - NEBM-T1G8-E-5-N-S1G15 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type ITT M3
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
System cable - 706-2500/402-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
BNC Male, RG59 Single Shielded Video Cable - 8910 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Video
Cable Type Coaxial
Connector Type BNC
View Details
White PVC Single Wire - 56020080 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details