General Cable Cat6 Non-Plenum Cable, 4Pairs, 1000Ft; Cable Shielding Carol Cable/general Cable 7133841

Description
CAT6 NON-PLENUM CABLE, 4PAIRS, 1000FT; Cable Shielding:Unshielded ; LAN Category:Cat6; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:White RoHS Compliant: Yes
Datasheet
Description
CAT6 NON-PLENUM CABLE, 4PAIRS, 1000FT; Cable Shielding:Unshielded ; LAN Category:Cat6; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat6 Non-Plenum Cable, 4Pairs, 1000Ft; Cable Shielding Carol Cable/general Cable - 72R6861 - Newark, An Avnet Company
Chicago, IL, United States
Cat6 Non-Plenum Cable, 4Pairs, 1000Ft; Cable Shielding Carol Cable/general Cable
72R6861
Cat6 Non-Plenum Cable, 4Pairs, 1000Ft; Cable Shielding Carol Cable/general Cable 72R6861
CAT6 NON-PLENUM CABLE, 4PAIRS, 1000FT; Cable Shielding:Unshielded ; LAN Category:Cat6; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:White RoHS Compliant: Yes

CAT6 NON-PLENUM CABLE, 4PAIRS, 1000FT; Cable Shielding:Unshielded; LAN Category:Cat6; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72R6861
Product Name Cat6 Non-Plenum Cable, 4Pairs, 1000Ft; Cable Shielding Carol Cable/general Cable
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details
Low Outgassing Cable Assembly - 60050A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Motor cable - NEBM-T1G8-E-20-Q7N-LE8 - Festo Corporation
Specs
Cable Length 65.62 ft (200 dm)
Connector Type ITT M3
Standards / Certifications EN 61984
View Details