General Cable Unshielded Soow Cord 4 Conductor 16Awg 250Ft 600V; Cable Shielding Carol Cable/general Cable 02766-15-01

Description
UNSHIELDED SOOW CORD 4 CONDUCTOR 16AWG 250FT 600V; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
UNSHIELDED SOOW CORD 4 CONDUCTOR 16AWG 250FT 600V; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Soow Cord 4 Conductor 16Awg 250Ft 600V; Cable Shielding Carol Cable/general Cable - 05F1242 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Soow Cord 4 Conductor 16Awg 250Ft 600V; Cable Shielding Carol Cable/general Cable
05F1242
Unshielded Soow Cord 4 Conductor 16Awg 250Ft 600V; Cable Shielding Carol Cable/general Cable 05F1242
UNSHIELDED SOOW CORD 4 CONDUCTOR 16AWG 250FT 600V; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black RoHS Compliant: Yes

UNSHIELDED SOOW CORD 4 CONDUCTOR 16AWG 250FT 600V; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05F1242
Product Name Unshielded Soow Cord 4 Conductor 16Awg 250Ft 600V; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Brown PVC Single Wire - 56020020 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details